AVX Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 06031A3R0BAT2A

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 24-PowerWFQFN
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 24-PowerWFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed Package / Case: 24-PowerWFQFN

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed
Package / Case: 24-PowerWFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
6 suppliers