Kyocera Corporation Ceramic Capacitors 06031A3R0BAT2A

Description
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10203-2-ND
Ceramic Capacitors 478-10203-2-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10203-1-ND
Ceramic Capacitors 478-10203-1-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10203-6-ND
Ceramic Capacitors 478-10203-6-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3pF 100V 0.1pF Capacitor
60-06031A3R0BAT2A
SMD 3pF 100V 0.1pF Capacitor 60-06031A3R0BAT2A
Cap Ceramic 3pF 100V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: 06031A3R0BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 100V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 100V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A3R0BAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3pF 100V C0G 0.1pF Pad SMD 0603 125°C T/R Product overview: 06031A3R0BAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 100V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 100V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A3R0BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06031A3R0BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A3R0BAT2A
Ceramic Capacitors 06031A3R0BAT2A
CAP CER 3PF 100V NP0 0603

CAP CER 3PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10203-2-ND 478-10203-6-ND 60-06031A3R0BAT2A 06031A3R0BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 3pF 100V 0.1pF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers