The Multilayer Ceramic Capacitor with a capacitance of 39 pF and a tolerance of 1% features a C0G (NP0) dielectric, which is known for its stability and low temperature coefficient of capacitance, exhibiting a change of 0 ± 30 ppm/°C across a temperature range of -55°C to +125°C. This capacitor is rated for a voltage of 100 V and comes in a compact 0603 (1608 metric) package size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor demonstrates negligible capacitance drift and aging characteristics, ensuring reliable performance over time. Its high insulation resistance and low loss factor make it ideal for precision applications in various electronic circuits.
KYOCERA AVX 06031A390FAT2A
KYOCERA AVX 06031A390FAT2A
CAPACITOR CERAMIC 39PF 100V, C0G, 1%, 0603; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CERAMIC CAPACITOR 39PF 100V, C0G, 1%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 39 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 39PF, 100V, 1%, C0G, 0603, REEL; Capacitance:39pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1356581 | 60R6191 | 55J3072 | 95W9141 | 13AC4429 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Capacitor Ceramic 39Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx | Ceramic Capacitor 39Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 39 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Cap, 39Pf, 100V, 1%, C0G, 0603, Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |