AVX Corporation Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A330JAT4A

Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0512 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0512
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0512
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0512
Product Name Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers