CAPACITOR CERAMIC 2.2PF 100V, C0G, 0.1pF, 0603; Capacitance:2.2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CERAMIC CAPACITOR 2.2PF 100V, C0G, 0.1pF, 0603; Capacitance:2.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 2.2PF 100V C0G/NP0 0603
CAP CER 2.2PF 100V C0G/NP0 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 86H6016 | 96M1207 | 06031A2R2BAT2A | 66-06031A2R2BAT2A |
| Product Name | Capacitor Ceramic 2.2Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx | Ceramic Capacitor 2.2Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx | Ceramic Capacitors | CAP CER 2.2PF 100V C0G/NP0 0603 |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF | 2.20E-6 microF |