Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A271JAT2A

Description
KYOCERA AVX 06031A271JAT2A
Request a Quote
Description
KYOCERA AVX 06031A271JAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356532 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356532
MLCCs - Multilayer Ceramic Capacitors 1356532
KYOCERA AVX 06031A271JAT2A

KYOCERA AVX 06031A271JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353092
MLCCs - Multilayer Ceramic Capacitors 1353092
KYOCERA AVX 06031A271JAT2A

KYOCERA AVX 06031A271JAT2A

Supplier's Site
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8300 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8300
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8300
Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 270Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx - 13AC4428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
13AC4428
Cap, 270Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx 13AC4428
CAP, 270PF, 100V, 5%, C0G, 0603, REEL; Capacitance:270pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 270PF, 100V, 5%, C0G, 0603, REEL; Capacitance:270pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356532 50R8300 13AC4428
Product Name MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 270Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO
Capacitance Type Fixed Fixed
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details