X7R formulations are called temperature stable ceramics and fall into EIA Class II materials, and COG (NPO) is the most popular temperature-compensa
Multilayer Ceramic Capacitors whose temperature variation is within ±15% from -55°C to +125°C. The capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. AVX high voltage chips have advantages of high value, low leakage and small size, thus applications include as snubbers in high frequency power converters, resonators in SMPS and high voltage coupling/DC blocking. These high voltage chip designs exhibit low ESRs at high frequencies. Reduced noise X5R versions available
Capacitance = 27pF
Voltage = 100V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = C0G, NP0
Tolerance = ±5%
Dimensions = 1.6 x 0.81 x 0.9mm
Length = 1.6mm
Depth = 0.81mm
Height = 0.9mm
AVX COG (NPO) dielectric capacitors offer one of the most stable capacitor dielectrics available.Capacitanc
Capacitance = 27pF
Voltage = 100V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = NP0
Tolerance = ±5%
Dimensions = 1.6 x 0.9 x 0.81mm
Length = 1.6mm
Depth = 0.81mm
Height = 0.9mm
AVX COG (NPO) dielectric capacitors offer one of the most stable capacitor dielectrics available.Capacitanc
Capacitance = 27pF
Voltage = 100V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = NP0
Tolerance = ±5%
Dimensions = 1.6 x 0.9 x 0.81mm
Length = 1.6mm
Depth = 0.81mm
Height = 0.9mm
CERAMIC CAPACITOR, 27PF, 5%, 100V, C0G, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 27 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 8882816 | 13J1255 | 50R8299 |
Product Name | Ceramic Capacitor, 27Pf, 5%, 100V, C0G, 0603, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 27 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | ||
Technology | Multilayer | Multilayer | |
Capacitance Type | Fixed | Fixed | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | ||
Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |