Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A270FAT2A

Description
KYOCERA AVX 06031A270FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A270FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356511
MLCCs - Multilayer Ceramic Capacitors 1356511
KYOCERA AVX 06031A270FAT2A

KYOCERA AVX 06031A270FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353090 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353090
MLCCs - Multilayer Ceramic Capacitors 1353090
KYOCERA AVX 06031A270FAT2A

KYOCERA AVX 06031A270FAT2A

Supplier's Site
Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9139 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9139
Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9139
Multilayer Ceramic Capacitor, 27 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 27 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 27Pf, 100V, 1%, C0G, 0603, Reel; Capacitance Kyocera Avx - 13AC4427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 100V, 1%, C0G, 0603, Reel; Capacitance Kyocera Avx
13AC4427
Cap, 27Pf, 100V, 1%, C0G, 0603, Reel; Capacitance Kyocera Avx 13AC4427
CAP, 27PF, 100V, 1%, C0G, 0603, REEL; Capacitance:27pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 27PF, 100V, 1%, C0G, 0603, REEL; Capacitance:27pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031A270FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A270FAT2A
Ceramic Capacitors 06031A270FAT2A
CAP CER 27PF 100V C0G/NP0 0603

CAP CER 27PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356511 95W9139 13AC4427 06031A270FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, 27 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 27Pf, 100V, 1%, C0G, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers