Kyocera Corporation Ceramic Capacitors 06031A251JAT2A

Description
250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031A251JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A251JAT2ATR-ND
Ceramic Capacitors 478-06031A251JAT2ATR-ND
250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A251JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A251JAT2ACT-ND
Ceramic Capacitors 478-06031A251JAT2ACT-ND
250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A251JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A251JAT2ADKR-ND
Ceramic Capacitors 478-06031A251JAT2ADKR-ND
250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

250pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 250Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 250Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3016
Capacitor Ceramic 250Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3016
CAPACITOR CERAMIC 250PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:250pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 250PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:250pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031A251JAT2ATR-ND 478-06031A251JAT2ADKR-ND 55J3016
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 250Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details