Kyocera Corporation Ceramic Capacitors 06031A250GAT2A

Description
25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10197-2-ND
Ceramic Capacitors 478-10197-2-ND
25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10197-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10197-6-ND
Ceramic Capacitors 478-10197-6-ND
25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10197-1-ND
Ceramic Capacitors 478-10197-1-ND
25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

25pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 25Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8240
Cap, 25Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8240
CAP, 25PF, 100V, MLCC, 0603; Capacitance:25pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 25PF, 100V, MLCC, 0603; Capacitance:25pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031A250GAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A250GAT2A
Ceramic Capacitors 06031A250GAT2A
CAP CER 25PF 100V NP0 0603

CAP CER 25PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10197-2-ND 478-10197-6-ND 96Y8240 06031A250GAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 25Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers