Kyocera Corporation Ceramic Capacitors 06031A240FAT2A

Description
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10196-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10196-1-ND
Ceramic Capacitors 478-10196-1-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10196-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10196-2-ND
Ceramic Capacitors 478-10196-2-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10196-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10196-6-ND
Ceramic Capacitors 478-10196-6-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 24Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 24Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8239
Cap, Mlcc, C0G, 24Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8239
CAP, MLCC, C0G, 24PF, 100V, 0603; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 24PF, 100V, 0603; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10196-1-ND 478-10196-6-ND 96Y8239
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 24Pf, 100V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers