Kyocera Corporation Multilayer Ceramic Capacitor, 220 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 06031A221KAT2A

Description
Multilayer Ceramic Capacitor, 220 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, 220 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 220 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9138 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9138
Multilayer Ceramic Capacitor, 220 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9138
Multilayer Ceramic Capacitor, 220 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6326
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6326
CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 95W9138 92AH6326
Product Name Multilayer Ceramic Capacitor, 220 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers