Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A221JAT2A

Description
KYOCERA AVX 06031A221JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A221JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353089 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353089
MLCCs - Multilayer Ceramic Capacitors 1353089
KYOCERA AVX 06031A221JAT2A

KYOCERA AVX 06031A221JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356593
MLCCs - Multilayer Ceramic Capacitors 1356593
KYOCERA AVX 06031A221JAT2A

KYOCERA AVX 06031A221JAT2A

Supplier's Site
Ceramic Capacitor 220Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1213 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1213
Ceramic Capacitor 220Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1213
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 5%, 0603; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx - 04X9294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx
04X9294
Cap, 220Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx 04X9294
CAP, 220PF, 100V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 220PF, 100V, 5%, C0G, 0603, REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8298 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8298
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8298
SMD Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031A221JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A221JAT2A
Ceramic Capacitors 06031A221JAT2A
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353089 96M1213 04X9294 50R8298 06031A221JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 220Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Cap, 220Pf, 100V, 5%, C0G, 0603, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers