Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A221FT NEW GLOBAL PN 100V 220pF A 581-KAM15ACG2A221FT Product overview: 06031A221F4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A221F4T2A can be used for catalog matching and distributor lookup.
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06031A221F4T2A | 478-KAM15ACG2A221FTDKR-ND | 478-KAM15ACG2A221FTCT-ND |
| Product Name | SMD 100V 220pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |