AVX Corporation CAP CER 22PF 100V C0G/NP0 0603 06031A220FAT2A

Description
CAP CER 22PF 100V C0G/NP0 0603
Description
CAP CER 22PF 100V C0G/NP0 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 22PF 100V C0G/NP0 0603 - 66-06031A220FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 100V C0G/NP0 0603
66-06031A220FAT2A
CAP CER 22PF 100V C0G/NP0 0603 66-06031A220FAT2A
CAP CER 22PF 100V C0G/NP0 0603

CAP CER 22PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx - 96M1210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx
96M1210
Ceramic Capacitor 22Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx 96M1210
CERAMIC CAPACITOR 22PF 100V, C0G, 1%, 0603; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 1%, 0603; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8046
Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8046
CAP, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-06031A220FAT2A 96M1210 66AH8046
Product Name CAP CER 22PF 100V C0G/NP0 0603 Ceramic Capacitor 22Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx Cap, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers