Kyocera Corporation Ceramic Capacitors 06031A200JAT2A

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3678-1-ND
Ceramic Capacitors 478-3678-1-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3678-2-ND
Ceramic Capacitors 478-3678-2-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3678-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3678-6-ND
Ceramic Capacitors 478-3678-6-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2994
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2994
CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 60R6184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
60R6184
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 60R6184
CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 0603; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 0603; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9135 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9135
Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9135
Multilayer Ceramic Capacitor, 20 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 20 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3678-1-ND 478-3678-6-ND 55J2994 60R6184 95W9135
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 20Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 20 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers