Kyocera Corporation Ceramic Capacitors 06031A200FAT2A

Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10195-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10195-6-ND
Ceramic Capacitors 478-10195-6-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10195-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10195-1-ND
Ceramic Capacitors 478-10195-1-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10195-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10195-2-ND
Ceramic Capacitors 478-10195-2-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 100V Capacitor
60-06031A200FAT2A
SMD 20pF 100V Capacitor 60-06031A200FAT2A
Cap Ceramic 20pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: 06031A200FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A200FAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 20pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: 06031A200FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A200FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 20Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 20Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8237
Cap, Mlcc, C0G, 20Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8237
CAP, MLCC, C0G, 20PF, 100V, 0603; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 20PF, 100V, 0603; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10195-6-ND 478-10195-1-ND 60-06031A200FAT2A 96Y8237
Product Name Ceramic Capacitors Ceramic Capacitors SMD 20pF 100V Capacitor Cap, Mlcc, C0G, 20Pf, 100V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details