Kyocera Corporation Capacitor Ceramic 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx 06031A1R0BAT2A

Description
CAPACITOR CERAMIC 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx - 13J3427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx
13J3427
Capacitor Ceramic 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx 13J3427
CAPACITOR CERAMIC 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx - 96M1192 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx
96M1192
Ceramic Capacitor 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx 96M1192
CERAMIC CAPACITOR 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 100V, C0G, 0.1pF, 0603; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13J3427
Product Name Capacitor Ceramic 1Pf 100V, C0G, 0.1Pf, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers