Kyocera Corporation Ceramic Capacitor 180Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A181JAT2A

Description
CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2969
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2969
CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 180Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 180Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8236
Cap, Mlcc, C0G, 180Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8236
CAP, MLCC, C0G, 180PF, 100V, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 180PF, 100V, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2969
Product Name Ceramic Capacitor 180Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers