CERAMIC CAPACITOR 18PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J2963 |
| Product Name | Ceramic Capacitor 18Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.80E-5 microF |