Kyocera Corporation Ceramic Capacitors 06031A160JAT2A

Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A160JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031A160JAT2A-ND
Ceramic Capacitors 06031A160JAT2A-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A160JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031A160JAT2A
Capacitors - Ceramic Capacitors 06031A160JAT2A
CAP CER 16PF 100V NP0 0603

CAP CER 16PF 100V NP0 0603

Supplier's Site
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2954
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2954
CAPACITOR CERAMIC 16PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:16pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 16PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:16pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031A160JAT2A-ND 06031A160JAT2A 55J2954
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 16Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details