Kyocera Corporation Capacitor Ceramic 150Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06031A151KAT2A

Description
CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 150Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0498
Capacitor Ceramic 150Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0498
CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0498
Product Name Capacitor Ceramic 150Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details