AVX Corporation Ceramic Capacitor 15Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A150JAT2A.

Description
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5409 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5409
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5409
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5409
Product Name Ceramic Capacitor 15Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details