Kyocera Corporation Ceramic Capacitors 06031A130JAT2A

Description
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3674-1-ND
Ceramic Capacitors 478-3674-1-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3674-2-ND
Ceramic Capacitors 478-3674-2-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3674-6-ND
Ceramic Capacitors 478-3674-6-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J2936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J2936
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J2936
CAPACITOR CERAMIC 13PF 100V, C0G, 5%, 0603; Capacitance:13pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 13PF 100V, C0G, 5%, 0603; Capacitance:13pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1202 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1202
Ceramic Capacitor 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1202
CERAMIC CAPACITOR 13PF 100V, C0G, 5%, 0603; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 13PF 100V, C0G, 5%, 0603; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
CAP CER 13PF 100V C0G/NP0 0603 - 66-06031A130JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 13PF 100V C0G/NP0 0603
66-06031A130JAT2A
CAP CER 13PF 100V C0G/NP0 0603 66-06031A130JAT2A
CAP CER 13PF 100V C0G/NP0 0603

CAP CER 13PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - 06031A130JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A130JAT2A
Ceramic Capacitors 06031A130JAT2A
CAP CER 13PF 100V C0G/NP0 0603

CAP CER 13PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3674-1-ND 478-3674-6-ND 55J2936 96M1202 66-06031A130JAT2A 06031A130JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 13Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx CAP CER 13PF 100V C0G/NP0 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details