AVX Corporation Mlcc Capacitor, 120Pf, 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A121JAT2A.

Description
MLCC CAPACITOR, 120PF, 100V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0603RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 120PF, 100V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0603RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 120Pf, 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5408 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 120Pf, 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5408
Mlcc Capacitor, 120Pf, 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5408
MLCC CAPACITOR, 120PF, 100V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 120PF, 100V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5408
Product Name Mlcc Capacitor, 120Pf, 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers