Kyocera Corporation Cap, Mlcc, C0G, 120Pf, 100V, 0603, Reel; Capacitance Kyocera Avx 06031A121GAT2A

Description
CAP, MLCC, C0G, 120PF, 100V, 0603, REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 120PF, 100V, 0603, REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 120Pf, 100V, 0603, Reel; Capacitance Kyocera Avx - 55J2928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 120Pf, 100V, 0603, Reel; Capacitance Kyocera Avx
55J2928
Cap, Mlcc, C0G, 120Pf, 100V, 0603, Reel; Capacitance Kyocera Avx 55J2928
CAP, MLCC, C0G, 120PF, 100V, 0603, REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 120PF, 100V, 0603, REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8229
Cap, 120Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8229
CAP, 120PF, 100V, MLCC, 0603; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 120PF, 100V, MLCC, 0603; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2928
Product Name Cap, Mlcc, C0G, 120Pf, 100V, 0603, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers