Kyocera Corporation Capacitor Ceramic 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 06031A120JAT4A

Description
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J2922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J2922
Capacitor Ceramic 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J2922
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8226
Cap, 12Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8226
CAP, 12PF, 100V, MLCC, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 12PF, 100V, MLCC, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2922
Product Name Capacitor Ceramic 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details