Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A120JAT2A

Description
KYOCERA AVX 06031A120JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A120JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353079
MLCCs - Multilayer Ceramic Capacitors 1353079
KYOCERA AVX 06031A120JAT2A

KYOCERA AVX 06031A120JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356588
MLCCs - Multilayer Ceramic Capacitors 1356588
KYOCERA AVX 06031A120JAT2A

KYOCERA AVX 06031A120JAT2A

Supplier's Site
Ceramic Capacitor 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1200 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1200
Ceramic Capacitor 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1200
CERAMIC CAPACITOR 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 100V, C0G, 5%, 0603; Capacitance:12pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9290 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9290
Smd Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9290
SMD Multilayer Ceramic Capacitor, 12 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 12 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031A120JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A120JAT2A
Ceramic Capacitors 06031A120JAT2A
CAP CER 12PF 100V C0G/NP0 0603

CAP CER 12PF 100V C0G/NP0 0603

Supplier's Site Datasheet
CAP CER 12PF 100V C0G/NP0 0603 - 66-06031A120JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 12PF 100V C0G/NP0 0603
66-06031A120JAT2A
CAP CER 12PF 100V C0G/NP0 0603 66-06031A120JAT2A
CAP CER 12PF 100V C0G/NP0 0603

CAP CER 12PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353079 96M1200 04X9290 06031A120JAT2A 66-06031A120JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 12Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 12 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 12PF 100V C0G/NP0 0603
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition; Ceramic
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers