Kyocera Corporation Ceramic Capacitors 06031A111JAT2A

Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A111JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031A111JAT2A-ND
Ceramic Capacitors 06031A111JAT2A-ND
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

110pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031A111JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A111JAT2A
Ceramic Capacitors 06031A111JAT2A
CAP CER 110PF 100V NP0 0603

CAP CER 110PF 100V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06031A111JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031A111JAT2A
Capacitors - Ceramic Capacitors 06031A111JAT2A
CAP CER 110PF 100V NP0 0603

CAP CER 110PF 100V NP0 0603

Supplier's Site
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J2916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J2916
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J2916
CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 0603; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 0603; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06031A111JAT2A-ND 06031A111JAT2A 06031A111JAT2A 55J2916
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 110Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers