100V 100pF C0G ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100PF 100V C0G/NP0 0603
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 0603; Capacitance:100pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
CAP, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06031A101KAT2A | 06031A101KAT2A | 96M1199 | 66AH8040 | 95W9132 |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Ceramic Capacitor 100Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx | Cap, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Film Capacitors | Multilayer | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |