Kyocera Corporation Ceramic Capacitors 06031A101JAT4A

Description
CAP CER 100PF 100V NP0 0603
Datasheet
Description
CAP CER 100PF 100V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A101JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A101JAT4A
Ceramic Capacitors 06031A101JAT4A
CAP CER 100PF 100V NP0 0603

CAP CER 100PF 100V NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0491 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0491
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0491
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031A101JAT4A 30H0491
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details