Manufacturer: AMIS
Category: Connectors,Interconn
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Height: 0.037" (0.95mm)
Package / Case: 84-VFQFN Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Termination | Solder |