Kyocera Corporation Ceramic Capacitor 10Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx 06031A100GAT2A

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 2%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 2%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2888 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx
55J2888
Ceramic Capacitor 10Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx 55J2888
CERAMIC CAPACITOR 10PF 100V, C0G, 2%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 2%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 60R6175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
60R6175
Capacitor, Mlcc Rohs Compliant Kyocera Avx 60R6175
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J2888 60R6175
Product Name Ceramic Capacitor 10Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx Capacitor, Mlcc Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details