Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A100FAT2A

Description
KYOCERA AVX 06031A100FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A100FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353070 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353070
MLCCs - Multilayer Ceramic Capacitors 1353070
KYOCERA AVX 06031A100FAT2A

KYOCERA AVX 06031A100FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356518 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356518
MLCCs - Multilayer Ceramic Capacitors 1356518
KYOCERA AVX 06031A100FAT2A

KYOCERA AVX 06031A100FAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 10pF Capacitor
60-06031A100FAT2A
SMD 100V 10pF Capacitor 60-06031A100FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A100FT NEW GLOBAL PN 100V 10pF A 581-KGM15ACG2A100FT Product overview: 06031A100FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A100FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A100FT NEW GLOBAL PN 100V 10pF A 581-KGM15ACG2A100FT Product overview: 06031A100FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A100FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2883 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J2883
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J2883
CERAMIC CAPACITOR 10PF 100V, C0G, 1%, 0603, FULL REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 1%, 0603, FULL REEL; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6174 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6174
Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6174
CERAMIC CAPACITOR 10PF 100V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 1%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8035
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8035
CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 06031A100FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A100FAT2A
Ceramic Capacitors 06031A100FAT2A
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353070 60-06031A100FAT2A 55J2883 60R6174 66AH8035 06031A100FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 10pF Capacitor Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 10Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details