Kyocera Corporation Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 06031A0R5CAT2A

Description
CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 55J2844 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
55J2844
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 55J2844
CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1191 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1191
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1191
CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0603; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2844
Product Name Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers