Kyocera Corporation SMD 1uF 10V Capacitor 0508ZD105MAT2A

Description
Cap Ceramic 1uF 10V X5R 20% Wide Terminal SMD 0508 85°C T/R Product overview: 0508ZD105MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZD105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 10V X5R 20% Wide Terminal SMD 0508 85°C T/R Product overview: 0508ZD105MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZD105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10V Capacitor
60-0508ZD105MAT2A
SMD 1uF 10V Capacitor 60-0508ZD105MAT2A
Cap Ceramic 1uF 10V X5R 20% Wide Terminal SMD 0508 85°C T/R Product overview: 0508ZD105MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZD105MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 10V X5R 20% Wide Terminal SMD 0508 85°C T/R Product overview: 0508ZD105MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZD105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0508ZD105MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0508ZD105MAT2A-ND
Ceramic Capacitors 0508ZD105MAT2A-ND
1µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx - 55J2459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx
55J2459
Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx 55J2459
CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 0508; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 10V, X5R, 20%, 0508; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-0508ZD105MAT2A 0508ZD105MAT2A-ND 55J2459
Product Name SMD 1uF 10V Capacitor Ceramic Capacitors Capacitor Ceramic, 1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details