Kyocera Corporation Ceramic Capacitors 0508YC223MAT2A

Description
0.022µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0508YC223MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0508YC223MAT2A-ND
Ceramic Capacitors 0508YC223MAT2A-ND
0.022µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.022µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2403
Capacitor Ceramic 0.022Uf 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2403
CAPACITOR CERAMIC 0.022UF 16V, X7R, 20%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 16V, X7R, 20%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0508YC223MAT2A-ND 55J2403
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers