Kyocera Corporation SMD 0.1uF 16V Capacitor 0508YC104KAT2A

Description
Cap Ceramic 0.1uF 16V X7R 10% Wide Terminal SMD 0508 125°C T/R Product overview: 0508YC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508YC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 16V X7R 10% Wide Terminal SMD 0508 125°C T/R Product overview: 0508YC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508YC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-0508YC104KAT2A
SMD 0.1uF 16V Capacitor 60-0508YC104KAT2A
Cap Ceramic 0.1uF 16V X7R 10% Wide Terminal SMD 0508 125°C T/R Product overview: 0508YC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508YC104KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 10% Wide Terminal SMD 0508 125°C T/R Product overview: 0508YC104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508YC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-0508YC104KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0508YC104KAT2ACT-ND
Ceramic Capacitors 478-0508YC104KAT2ACT-ND
CAP CER 0.1UF 16V X7R 0508

CAP CER 0.1UF 16V X7R 0508

Buy Now Datasheet
Ceramic Capacitors - 478-0508YC104KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0508YC104KAT2ADKR-ND
Ceramic Capacitors 478-0508YC104KAT2ADKR-ND
CAP CER 0.1UF 16V X7R 0508

CAP CER 0.1UF 16V X7R 0508

Buy Now Datasheet
Ceramic Capacitors - 478-0508YC104KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0508YC104KAT2ATR-ND
Ceramic Capacitors 478-0508YC104KAT2ATR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 29H4192 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
29H4192
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 29H4192
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0508YC104KAT2A 478-0508YC104KAT2ACT-ND 478-0508YC104KAT2ADKR-ND 29H4192
Product Name SMD 0.1uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details