Kyocera Corporation Ceramic Capacitors 05086C474KAT2A

Description
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05086C474KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05086C474KAT2A-ND
Ceramic Capacitors 05086C474KAT2A-ND
0.47µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 6.3V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 66M2867 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 6.3V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
66M2867
Ceramic Capacitor 0.47Uf 6.3V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 66M2867
CERAMIC CAPACITOR 0.47UF 6.3V, X7R, 10%, 0508, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 6.3V, X7R, 10%, 0508, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05086C474KAT2A-ND 66M2867
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 6.3V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details