Kyocera Corporation Ceramic Capacitors 05086C223KAT2W

Description
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05086C223KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05086C223KAT2W-ND
Ceramic Capacitors 05086C223KAT2W-ND
0.022µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2569
Capacitor Ceramic 0.022Uf 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2569
CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 10%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 10%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05086C223KAT2W-ND 55J2569
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details