The Capacitor Ceramic, 0.1µF, 50V, X7R, 10%, 0508 is a surface mount device designed for applications requiring reliable decoupling and filtering. It features a capacitance of 0.1µF with a tolerance of ±10%, making it suitable for various electronic circuits. The capacitor operates within a voltage rating of 50V and utilizes X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The 0508 case style, measuring 1.27mm x 2.00mm, allows for efficient space utilization on printed circuit boards. This component is RoHS compliant, ensuring it meets environmental standards. Its low inductance characteristics make it ideal for high-frequency applications, contributing to improved signal integrity in power delivery networks.
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
CAP CER 0.1UF 50V X7R 0508
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0508; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 05085C104KAT2W-ND | 05085C104KAT2W | 55J2544 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor; SMD |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |