Kyocera Corporation Ceramic Capacitors 05085C103MAT2A

Description
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2895-1-ND
Ceramic Capacitors 478-2895-1-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2895-6-ND
Ceramic Capacitors 478-2895-6-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2895-2-ND
Ceramic Capacitors 478-2895-2-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2540
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2540
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 05085C103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
05085C103MAT2A
Ceramic Capacitors 05085C103MAT2A
CAP CER 10000PF 50V X7R 0508

CAP CER 10000PF 50V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2895-1-ND 478-2895-6-ND 55J2540 05085C103MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers