Kyocera Corporation Ceramic Capacitors 05083C563KAT2S

Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05083C563KAT2S-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05083C563KAT2S-ND
Ceramic Capacitors 05083C563KAT2S-ND
0.056µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.056µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2510
Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2510
CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0508; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 25V, X7R, 10%, 0508; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05083C563KAT2S-ND 55J2510
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers