Kyocera Corporation Ceramic Capacitors 05083C223MAT2W

Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05083C223MAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05083C223MAT2W-ND
Ceramic Capacitors 05083C223MAT2W-ND
0.022µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.022µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2500 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2500
Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2500
CAPACITOR CERAMIC 0.022UF 25V, X7R, 20%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 25V, X7R, 20%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05083C223MAT2W-ND 55J2500
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details