Kyocera Corporation Ceramic Capacitors 05083C104KAT2A

Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71E104KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104KUCT-ND
Ceramic Capacitors 478-KGL21DR71E104KUCT-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71E104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104KUTR-ND
Ceramic Capacitors 478-KGL21DR71E104KUTR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71E104KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104KUDKR-ND
Ceramic Capacitors 478-KGL21DR71E104KUDKR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 05083C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
05083C104KAT2A
Ceramic Capacitors 05083C104KAT2A
CAP CER 0.1UF 25V X7R 0508

CAP CER 0.1UF 25V X7R 0508

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 85C2793 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
85C2793
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 85C2793
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL21DR71E104KUCT-ND 478-KGL21DR71E104KUDKR-ND 05083C104KAT2A 85C2793
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers