Kyocera Corporation Ceramic Capacitors 05083C103MAT2W

Description
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05083C103MAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05083C103MAT2W-ND
Ceramic Capacitors 05083C103MAT2W-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2483
Capacitor Ceramic 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2483
CAPACITOR CERAMIC 0.01UF, 25V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 25V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05083C103MAT2W-ND 55J2483
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details