Kyocera Corporation Ceramic Capacitors 05083C102KAT2V

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21YR71E102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21YR71E102KTTR-ND
Ceramic Capacitors 478-KGL21YR71E102KTTR-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 55J2470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
55J2470
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 55J2470
CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21YR71E102KTTR-ND 55J2470
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details