KYOCERA AVX COMPONENTS CORPORATION
048069000100800+ -- RF AND WIRELESS - RF ACCESSORIES
KYOCERA AVX Components Corporation
RF and Wireless - RF Accessories
048069000100800+
Description
SHIELD LOCK CLIPS
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
SHIELD LOCK CLIPS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
048069000100800+ |
048069000100800+ |
|
Product Name
|
RF and Wireless - RF Accessories |
RF Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
2 suppliers
Technology
CDMA; EDGE; GSM; GSM, EDGE, CDMA
Supply Voltage
Other; 2.7V ~ 5V
Package Type
6-XFBGA, DSBGA
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details