Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046293617005829+ 046293617005829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904581-0462936170058 29+ Series: 6293, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046293617005829 +TR, 1253-046293617005829 +DKR, 1253-046293617005829 +CT
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904581-0462936170058 29+ Series: 6293, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046293617005829 +TR, 1253-046293617005829 +DKR, 1253-046293617005829 +CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046293617005829+
904581-046293617005829+
Flat Flex Cables (FFC, FPC) - 046293617005829+ 904581-046293617005829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904581-0462936170058 29+ Series: 6293, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4051 Other Part Number: 1253-046293617005829 +TR, 1253-046293617005829 +DKR, 1253-046293617005829 +CT

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904581-046293617005829+
Series: 6293, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 17 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4051
Other Part Number: 1253-046293617005829+TR, 1253-046293617005829+DKR, 1253-046293617005829+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904581-046293617005829+
Product Name Flat Flex Cables (FFC, FPC) - 046293617005829+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details