Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046293035001829+ 046293035001829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853270-0462930350018 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853270-0462930350018 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046293035001829+ - 853270-046293035001829+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046293035001829+
853270-046293035001829+
Flat Flex Cables (FFC, FPC) - 046293035001829+ 853270-046293035001829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853270-0462930350018 29+ Series: 6293, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853270-046293035001829+
Series: 6293, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051

Buy Now
Singapore, Singapore
Cable Assembly
458-046293035001829+
Cable Assembly 458-046293035001829+
CONN FPC 35POS 0.3MM R/A Product overview: 046293035001829+ from AVX (KYOCERA AVX) is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-046293035001829+ can be used for catalog matching and distributor lookup.

CONN FPC 35POS 0.3MM R/A Product overview: 046293035001829+ from AVX (KYOCERA AVX) is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Jumpers, Cables (FFC, FPC), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-046293035001829+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 853270-046293035001829+ 458-046293035001829+
Product Name Flat Flex Cables (FFC, FPC) - 046293035001829+ Cable Assembly
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details